HW9Z-FDY-R详情
Idec HW9Z-FDY-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW9Z-FDY-R
Manufacturer
IDEC
For Use With
Idec HW Series 2 Position Illuminated Selector Switches
Illuminated
有
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Brand
IDEC
Designed for
HW系列
系列
HW
类型
指示器执行器
子类别
开关配件
终端样式
推入式
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Red
产品
Hardware
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP20
HW9Z-FDY-R拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。