HW9Z-K11详情
Idec HW9Z-K11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW9Z-K11
Manufacturer
IDEC
For Use With
Round or Square Buttons
Operating Temperature Max Deg. C
50C
Operating Temp Range
-25C to 50C
Operating Temperature Min Deg. C
-25C
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Designed for
22 mm Pushbutton Switches
系列
HW
类型
Switch Cover Square
颜色
Black, Clear
子类别
开关配件
开关类型
按钮开关
产品类别
开关硬件
产品
Covers
产品类别
开关硬件
知识产权评级
IP20
HW9Z-K11拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。