HW-LH3详情
Idec HW-LH3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW-LH3
Manufacturer
IDEC
RoHS
无
Operating Temperature Max Deg. C
50C
Operating Temp Range
-25C to 50C
Operating Temperature Min Deg. C
-25C
Brand
IDEC
For Use With
Idec HW Series Illuminated Round Pushbutton Switches
Factory Pack QuantityFactory Pack Quantity
1
Package
Box
厂商
IDEC
Product Status
活跃
For Use With/Related Products
HW系列
系列
HW
类型
Transformer
子类别
Switches
配件类型
Lead Holder
产品类别
按钮开关
产品类别
按钮开关
HW-LH3拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。