LATD-6A详情
Idec LATD-6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
55C
Operating Temp Range
-25C to 55C
Operating Temperature Min Deg. C
-25C
Package
Bulk
厂商
IDEC
Product Status
Obsolete
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
-
类型
Led
子类别
LED指示灯
开关类型
按钮开关
产品类别
LED替换灯
产品类别
LED Replacement Lamps - Based LEDs
LATD-6A拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。