LB8MZ-1T04V详情
IDEC LB8MZ-1T04V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Manufacturer Part Number
LB8MZ-1T04V
Approvals
UL;CSA;TUV;CE;CCC
Manufacturer
IDEC
Mounting
Fixing Hole
Mounting Hole Size
18.2mm x 24.2mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
*
零件状态
活跃
子类别
开关配件
电压
24 VDC
产品类别
Buzzer
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LB8MZ-1T04V拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。