LFTD-1G详情
Idec LFTD-1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LFTD-1G
Approvals
CCC, CE, CSA, cURus
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Voltage, Rating
12 V
RoHS
Compliant
系列
L6
类型
LED
子类别
开关配件
电压
12 V
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LFTD-1G拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。