LFTD-H2G详情
Idec LFTD-H2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
55C
Operating Temp Range
-25C to 55C
Operating Temperature Min Deg. C
-25C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
系列
L6
类型
Led
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LFTD-H2G拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。