LSTD-1W详情
Idec LSTD-1W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LSTD-1W
Manufacturer
IDEC
Operating Temperature Max Deg. C
55C
Operating Temp Range
-25C to 55C
Operating Temperature Min Deg. C
-25C
Package
Bulk
厂商
IDEC
Product Status
Obsolete
RoHS
Non-Compliant
系列
-
类型
Lamp
开关类型
按钮开关
镜头颜色
White
灯型
LED
LSTD-1W拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。