LW2A-P1-W详情
Idec LW2A-P1-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LW2A-P1-W
Manufacturer
IDEC
Package
Bulk
厂商
IDEC
Product Status
Obsolete
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Brand
IDEC
系列
-
类型
指示灯
颜色
White
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
-
产品
Indicators
灯型
-
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
LW2A-P1-W拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。