LW2A-P1-Y详情
Idec LW2A-P1-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
-
RoHS
Non-Compliant
Manufacturer Part Number
LW2A-P1-Y
Manufacturer
IDEC
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Brand
IDEC
Package
Bulk
厂商
IDEC
Product Status
Obsolete
(Select First, Then Apply Filters) Compatible Series
IDEC, LW
系列
LW
类型
指示灯
颜色
Yellow
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
-
产品
Indicators
灯型
-
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
LW2A-P1-Y拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。