LW9Z-L11-Y详情
Idec LW9Z-L11-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Round
Manufacturer Part Number
LW9Z-L11-Y
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Brand
IDEC
Package
Bulk
厂商
IDEC
Product Status
Obsolete
(Select First, Then Apply Filters) Compatible Series
IDEC, LW
系列
LW
颜色
Yellow
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
-
灯型
-
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LW9Z-L11-Y拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。