OC-11R详情
Idec OC-11R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
OC-11R
Manufacturer
IDEC
For Use With
Pushbuttons
Operating Temperature Max Deg. C
50C
Operating Temp Range
-25C to 50C
Operating Temperature Min Deg. C
-25C
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
TWTD
类型
Boot/Cover
颜色
Red
子类别
开关配件
开关类型
按钮开关
产品类别
Switch Cases / Switch Covers
产品类别
Switch Cases / Switch Covers
OC-11R拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。