SV9Z-PW10-HAC详情
IDEC SV9Z-PW10-HAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
Manufacturer Part Number
SV9Z-PW10-HAC
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
RV
颜色
White
子类别
Relays
产品类别
Horizontal Marking Plates
图例
(Alternating Current)
产品类别
Relay Sockets & Hardware
SV9Z-PW10-HAC拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。