XW1E-BV403M-RH-EMO详情
Idec XW1E-BV403M-RH-EMO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release, Push-Pull
Manufacturer Part Number
XW1E-BV403M-RH-EMO
Approvals
CCC, CE, CSA, TUV, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Brand
IDEC
系列
XW
子类别
Switches
端子类型
Fingersafe Screw
产品类别
Emergency Stop Switches
照明颜色
-
面板后深度
1.92
灯型
-
产品类别
Emergency Stop Switches / E-Stop Switches
触点
3NC
知识产权评级
IP65
XW1E-BV403M-RH-EMO拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。