1337BDCGI详情
IDT 1337BDCGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
SC0004
Contact Sizes
2.0mm
厂商
Amphenol Sine Systems Corp
Product Status
活跃
Contact Materials
Copper Alloy
系列
MotionGrade™ M23 Hybrid Series
零件状态
Obsolete
类型
Machined
触点类型
Socket
触点表面处理
Gold
线规或量程 - AWG
14-18 AWG
触点终端
Crimp
线规或量程 - mm2
-
终端处理
Gold
特征
-
线规或量程 - 同轴电缆
-
触点表面处理厚度
-
1337BDCGI拓展信息
IDT
IDT
IDT
IDT
IDT
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc








哦! 它是空的。