P95020ZCNQG8详情
IDT P95020ZCNQG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
132-VFQFN Dual Rows, Exposed Pad
供应商器件包装
132-VFQFPN (10x10)
Package
Bulk
Base Product Number
FRXTP77Y
厂商
Panduit Corp
Product Status
活跃
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
系列
*
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
P95020ZCNQG8拓展信息
IDT
IDT
IDT
IDT
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc








哦! 它是空的。