Integrated Device Technology Inc SXZX1
- 收藏
- 对比
SXZX1
1179-SXZX1
专用 IC
--
大陆
立即发货

Consumer Circuit, PBGA292, BGA-292
1最小包装量--
SXZX1详情
Integrated Device Technology Inc SXZX1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
292
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Package Description
BGA-292
Package Body Material
PLASTIC/EPOXY
Package Code
BGA
Package Shape
UNSPECIFIED
Package Style
网格排列
HTS代码
8542.39.00.01
端子位置
BOTTOM
终端形式
BALL
功能数量
1
Reach合规守则
compliant
JESD-30代码
X-PBGA-B292
消费者集成电路类型
消费电路
SXZX1拓展信息
IDT
IDT
IDT
IDT
IDT
IDT
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
IDT







哦! 它是空的。