ZSSC3036CI4W详情
IDT ZSSC3036CI4W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Package
Tape & Reel (TR)
Base Product Number
ZSSC3036
厂商
IDT, Integrated Device Technology Inc
Product Status
活跃
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
ZSSC3036CI4W拓展信息








哦! 它是空的。