IFM Electronic OI0001
- 收藏
- 对比
OI0001
1182-OI0001
光学传感器 - 光电,工业
--
大陆
立即发货

OI0001: Retro-reflective sensor; infrared light; light-on/da
1最小包装量--
OI0001详情
IFM Electronic OI0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Fibre type
Multi mode 50/125
Colour outer sheath
Black
Outer diameter approx.
14.7
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
228
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
OI0001拓展信息







哦! 它是空的。