EB_NN01-104详情
Ignion EB_NN01-104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Ignion
Package
Box
Product Status
活跃
For Use With/Related Products
FR05-S1-N-0-104
Base Product Number
EB_NN01
Protocol - WiFi - 802.11
WLAN
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EB_FR05-S1-N-0-104
Manufacturer
Ignion
Brand
Ignion
Tool Is For Evaluation Of
NN01-104
RoHS
Details
For Use With
芯片天线
类型
Antenna
子类别
开发工具
频率
2.4GHz ~ 2.5GHz
提供的内容
Board(s)
产品类别
天线开发工具
产品
评估板
产品类别
天线开发工具
EB_NN01-104拓展信息
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion
Ignion








哦! 它是空的。