1200.05.01.3P详情
IMP 1200.05.01.3P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of tip
splice
Ferrule variant
non-insulated
Contact Materials
brass
Wire cross-section
6...10mm<sup>2</sup>
Bit length
2.9mm
Electrical mounting
crimped
Mechanical mounting
for cable
Kind of package
reel
Quantity in set/package
25000pcs.
Gross weight
0.195g
Certificates
RoHS compliant
1200.05.01.3P拓展信息








哦! 它是空的。