671.00.3详情
IMP 671.00.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
none
材料
brass
Type of terminal
flat
Kind of terminal
male
Wire cross-section
0.75...2mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Spatial orientation
straight
Ferrule variant1
with a latch
Ferrule variant
non-insulated
Kind of package
reel
Quantity in set/package
3500pcs.
Gross weight
1.001g
Certificates
RoHS compliant
宽度
6.3mm
器件厚度
0.8mm
671.00.3拓展信息








哦! 它是空的。