1677.05.00.9详情
IMP 1677.05.00.9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
flat
Kind of terminal
male
Wire cross-section
0.3...1mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
non-insulated
Gross weight
0.248g
Certificates
RoHS compliant
宽度
2.8mm
器件厚度
0.5mm
1677.05.00.9拓展信息
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP








哦! 它是空的。