4082.07.00.9详情
IMP 4082.07.00.9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tip
ring
Hole for screw
M8
Wire cross-section
0.75...2mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Spatial orientation
straight
Ferrule variant
non-insulated
Contact Materials
brass
Kind of package
bulk
Gross weight
1.298g
Certificates
RoHS compliant
4082.07.00.9拓展信息








哦! 它是空的。