67077.00.9详情
IMP 67077.00.9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of terminal
flat
Certificates
RoHS compliant
Gross weight
1.042g
Contact Materials
brass
Ferrule variant
non-insulated
Ferrule variant1
with splitter
Mechanical mounting
for cable
Electrical mounting
crimped
Wire cross-section
1...2.5mm<sup>2</sup>
Kind of terminal
female/male
宽度
6.3mm
器件厚度
0.8mm
67077.00.9拓展信息








哦! 它是空的。