671.01.3P详情
IMP 671.01.3P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
材料
brass
Type of terminal
flat
Kind of terminal
male
Wire cross-section
0.75...2mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Spatial orientation
straight
Ferrule variant1
with a latch
Ferrule variant
non-insulated
Kind of package
reel
Quantity in set/package
3500pcs.
Gross weight
0.915g
Certificates
RoHS compliant
宽度
6.3mm
器件厚度
0.8mm
671.01.3P拓展信息
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP








哦! 它是空的。