674.08.01.3详情
IMP 674.08.01.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of terminal
flat
Kind of terminal
female
Wire cross-section
1...2.5mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Spatial orientation
straight
Ferrule variant1
with a latch
Ferrule variant
non-insulated
Contact Materials
brass
Kind of package
reel
Quantity in set/package
5000pcs.
Gross weight
0.66g
Certificates
RoHS compliant
宽度
6.3mm
器件厚度
0.8mm
674.08.01.3拓展信息
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP
IMP








哦! 它是空的。