K4/70.00.3详情
IMP K4/70.00.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
none
Type of tip
splice
Ferrule variant
non-insulated
Contact Materials
brass
Wire cross-section
0.3...0.75mm<sup>2</sup>
Bit length
6.8mm
Electrical mounting
crimped
Mechanical mounting
for cable
Kind of package
reel
Quantity in set/package
45000pcs.
Gross weight
0.071g
Certificates
RoHS compliant
K4/70.00.3拓展信息








哦! 它是空的。