BTS409L1E3062AT详情
Infineon BTS409L1E3062AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
4.4
Package Width
9.2
Package Length
9.9
PCB changed
4
Tab
Tab
Standard Package Name
TO-220
Supplier Package
TO-220AB SMD
Lead Shape
Gull-wing
包装
卷带
零件状态
Unconfirmed
引脚数量
5
BTS409L1E3062AT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。