BTS5441GNT详情
Infineon BTS5441GNT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
Unknown
Mounting
表面贴装
Package Height
2.45
Package Width
7.6
Package Length
18.1
PCB changed
28
Standard Package Name
SOP
Supplier Package
DSO
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
28
BTS5441GNT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。