CG8014AA详情
Infineon CG8014AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Package
Tray
厂商
Infineon Technologies
Product Status
Obsolete
系列
-
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
39
达到SVHC
有
CG8014AA拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。