IRF7534D1TRPBF详情
Infineon IRF7534D1TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Operating Temperature-Max
150 °C
Rohs Code
有
Manufacturer Part Number
IRF7534D1TRPBF
Manufacturer
International Rectifier
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERNATIONAL RECTIFIER CORP
Risk Rank
5.82
JESD-609代码
e3
无铅代码
有
端子表面处理
Matte Tin (Sn)
子类别
其他晶体管
Reach合规守则
unknown
配置
Single
极性/通道类型
P-CHANNEL
最大漏极电流 (Abs) (ID)
4.3 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
1.25 W
IRF7534D1TRPBF拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。