Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:650mV; LDO Regulator Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C
起订量
1最小包装量--
添加到询价列表
IRU1207-33CSPBFInfineonOutput Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:650mV; LDO Regulator Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C