S99GL032AB详情
Infineon S99GL032AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G1MP4-60C02
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Bulk
厂商
Infineon Technologies
Product Status
Obsolete
系列
-
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
S99GL032AB拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。