Infineon Technologies 358RLE20
- 收藏
- 对比
358RLE20
1211-358RLE20
集成电路(IC)
--
大陆
立即发货

358RLE20 datasheet pdf and Integrated Circuits (ICs) product details from Infineon Technologies stock available at utmel
1最小包装量--
358RLE20详情
Infineon Technologies 358RLE20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
358RLE20
Part Life Cycle Code
活跃
Ihs Manufacturer
KYOCERA CORP
Package Description
POST/STUD MOUNT, O-MUPM-H3
Risk Rank
5.21
Package Body Material
METAL
Package Shape
ROUND
Package Style
POST/STUD MOUNT
ECCN 代码
EAR99
HTS代码
8541.30.00.80
端子位置
UPPER
终端形式
大电流电缆
Reach合规守则
unknown
JESD-30代码
O-MUPM-H3
资历状况
不合格
触发装置类型
SCR
358RLE20拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。