Infineon Technologies 503PA80
- 收藏
- 对比
503PA80
1211-503PA80
集成电路(IC)
--
大陆
立即发货

503PA80 datasheet pdf and Integrated Circuits (ICs) product details from Infineon Technologies stock available at utmel
1最小包装量--
503PA80详情
Infineon Technologies 503PA80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
4
Manufacturer Part Number
503PA80
Part Life Cycle Code
活跃
Ihs Manufacturer
KYOCERA CORP
Package Description
DISK BUTTON, O-XXDB-X4
Risk Rank
5.17
Package Style
磁盘按钮
Package Shape
ROUND
Package Body Material
UNSPECIFIED
ECCN 代码
EAR99
HTS代码
8541.30.00.80
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
O-XXDB-X4
资历状况
不合格
触发装置类型
SCR
503PA80拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。