Infineon Technologies 70MA60
- 收藏
- 对比
70MA60
1211-70MA60
集成电路(IC)
--
大陆
立即发货

70MA60 datasheet pdf and Integrated Circuits (ICs) product details from Infineon Technologies stock available at utmel
1最小包装量--
70MA60详情
Infineon Technologies 70MA60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
1
Manufacturer Part Number
70MA60
Part Life Cycle Code
Obsolete
Ihs Manufacturer
KYOCERA CORP
Package Description
O-MUPM-H1
Risk Rank
5.76
Package Body Material
METAL
Package Shape
ROUND
Package Style
POST/STUD MOUNT
ECCN 代码
EAR99
端子位置
UPPER
终端形式
大电流电缆
Reach合规守则
unknown
JESD-30代码
O-MUPM-H1
资历状况
不合格
二极管类型
接收电极
70MA60拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。