Integrated Device Technology (IDT) 10B484S5C
- 收藏
- 对比
10B484S5C
1179-10B484S5C
集成电路(IC)
--
大陆
立即发货

10B484S5C datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
10B484S5C详情
Integrated Device Technology (IDT) 10B484S5C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
10B484S5C
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SB
Package Description
,
Manufacturer Package Code
SF28
Risk Rank
5.88
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
无
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
引脚数量
28
Brand Name
集成设备技术
内存IC类型
标准SRAM
10B484S5C拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。