Integrated Device Technology (IDT) 664G-05LFT
- 收藏
- 对比
664G-05LFT
1179-664G-05LFT
集成电路(IC)
--
大陆
立即发货

Clock Generators & Support Products Digital Video Clock Source
1最小包装量--
664G-05LFT详情
Integrated Device Technology (IDT) 664G-05LFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
664G-05LFT
Risk Rank
5.84
Manufacturer Package Code
PGG16
Package Description
TSSOP-16
Part Package Code
TSSOP
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Life Cycle Code
Obsolete
Rohs Code
有
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
16
Brand Name
集成设备技术
664G-05LFT拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。