Integrated Device Technology (IDT) 7025S15PFG
- 收藏
- 对比
7025S15PFG
1179-7025S15PFG
集成电路(IC)
--
大陆
立即发货

7025S15PFG datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
7025S15PFG详情
Integrated Device Technology (IDT) 7025S15PFG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7025S15PFG
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.07
ECCN 代码
EAR99
HTS代码
8542.32.00.41
Reach合规守则
compliant
内存IC类型
DUAL-PORT SRAM
7025S15PFG拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。