Integrated Device Technology (IDT) 71V433S11PFG8
- 收藏
- 对比
71V433S11PFG8详情
Integrated Device Technology (IDT) 71V433S11PFG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
71V433S11PFG8
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TQFP
Package Description
,
Manufacturer Package Code
PKG100
Risk Rank
5.84
无铅代码
有
Reach合规守则
compliant
引脚数量
100
Brand Name
集成设备技术
内存IC类型
缓存SRAM
71V433S11PFG8拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)








哦! 它是空的。