Integrated Device Technology (IDT) 77V011L155DA
- 收藏
- 对比
77V011L155DA
1179-77V011L155DA
集成电路(IC)
--
大陆
立即发货

77V011L155DA datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
77V011L155DA详情
Integrated Device Technology (IDT) 77V011L155DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
77V011L155DA
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
QFP
Package Description
QFP-144
Risk Rank
5.88
Moisture Sensitivity Levels
3
JESD-609代码
e0
无铅代码
无
端子表面处理
Tin/Lead (Sn85Pb15)
Reach合规守则
not_compliant
引脚数量
144
77V011L155DA拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。