Integrated Device Technology (IDT) 8N0DV85KA-0098CDI8
- 收藏
- 对比
8N0DV85KA-0098CDI8
1179-8N0DV85KA-0098CDI8
集成电路(IC)
--
大陆
立即发货

8N0DV85KA-0098CDI8 datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
8N0DV85KA-0098CDI8详情
Integrated Device Technology (IDT) 8N0DV85KA-0098CDI8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8N0DV85KA-0098CDI8
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.84
JESD-609代码
e3
无铅代码
有
端子表面处理
Matte Tin (Sn)
Reach合规守则
compliant
振荡器类型
LVCMOS
8N0DV85KA-0098CDI8拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。