Integrated Device Technology (IDT) CH1666
- 收藏
- 对比
CH1666
1179-CH1666
集成电路(IC)
--
大陆
立即发货

CH1666 datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
CH1666详情
Integrated Device Technology (IDT) CH1666重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
1
Manufacturer Part Number
CH1666
Part Life Cycle Code
活跃
Ihs Manufacturer
MICROSEMI CORP
Risk Rank
5.76
Number of Elements
1
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
UNCASED CHIP
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
锡铅
应用
GENERAL PURPOSE
HTS代码
8541.10.00.40
端子位置
UPPER
终端形式
无铅
Reach合规守则
compliant
JESD-30代码
R-XUUC-N1
资历状况
不合格
配置
SINGLE
二极管类型
接收电极
输出电流-最大值
116 A
相位的数量
1
CH1666拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。