Integrated Device Technology (IDT) ICSSSTVA32852YHLF-T
- 收藏
- 对比
ICSSSTVA32852YHLF-T
1179-ICSSSTVA32852YHLF-T
集成电路(IC)
--
大陆
立即发货

ICSSSTVA32852YHLF-T datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
ICSSSTVA32852YHLF-T详情
Integrated Device Technology (IDT) ICSSSTVA32852YHLF-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICSSSTVA32852YHLF-T
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
BGA
Package Description
LFBGA,
Risk Rank
5.17
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
114
ICSSSTVA32852YHLF-T拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。