Integrated Device Technology (IDT) IDT74FCT162245TPVG
- 收藏
- 对比
IDT74FCT162245TPVG
1179-IDT74FCT162245TPVG
集成电路(IC)
--
大陆
立即发货

IDT74FCT162245TPVG datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
IDT74FCT162245TPVG详情
Integrated Device Technology (IDT) IDT74FCT162245TPVG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT74FCT162245TPVG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SSOP
Package Description
SSOP,
Risk Rank
5.02
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
48
IDT74FCT162245TPVG拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。