Integrated Device Technology (IDT) IDT74FCT162827ATPA
- 收藏
- 对比
IDT74FCT162827ATPA
1179-IDT74FCT162827ATPA
集成电路(IC)
--
大陆
立即发货

IDT74FCT162827ATPA datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
IDT74FCT162827ATPA详情
Integrated Device Technology (IDT) IDT74FCT162827ATPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT74FCT162827ATPA
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TSSOP
Package Description
TSSOP, TSSOP56,.3,20
Risk Rank
8.02
Reach合规守则
not_compliant
引脚数量
56
IDT74FCT162827ATPA拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。