Integrated Device Technology (IDT) IDT74FCT16543ETPA
- 收藏
- 对比
IDT74FCT16543ETPA
1179-IDT74FCT16543ETPA
集成电路(IC)
--
大陆
立即发货

Registered Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56
1最小包装量--
IDT74FCT16543ETPA详情
Integrated Device Technology (IDT) IDT74FCT16543ETPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT74FCT16543ETPA
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TSSOP
Package Description
TSSOP, TSSOP56,.3,20
Risk Rank
8.43
Reach合规守则
not_compliant
引脚数量
56
IDT74FCT16543ETPA拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。