Integrated Device Technology (IDT) IDT74FCT2244TSO
- 收藏
- 对比
IDT74FCT2244TSO
1179-IDT74FCT2244TSO
集成电路(IC)
--
大陆
立即发货

IDT74FCT2244TSO datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
--最小包装量--
IDT74FCT2244TSO详情
Integrated Device Technology (IDT) IDT74FCT2244TSO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT74FCT2244TSO
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SOIC
Package Description
SOP, SOP20,.4
Risk Rank
7.59
Reach合规守则
not_compliant
引脚数量
20
IDT74FCT2244TSO拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。