Integrated Device Technology (IDT) IDT74FCT388915T70JG
- 收藏
- 对比
IDT74FCT388915T70JG
1179-IDT74FCT388915T70JG
集成电路(IC)
--
大陆
立即发货

QCCJ,
1最小包装量--
IDT74FCT388915T70JG详情
Integrated Device Technology (IDT) IDT74FCT388915T70JG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT74FCT388915T70JG
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
QLCC
Package Description
QCCJ,
Risk Rank
5.82
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
28
IDT74FCT388915T70JG拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。